☰
BD9215AFV-E2
BD9215AFV-E2
Not For New Designs
Description:  IC INVERTER DC/AC SSOP-B28
Manufacturer:  Rohm Semiconductor
History Price: $3.69000
In Stock: 41360
BD9215AFV-E2 vs BD9862MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Applications
LCD Display
LCD Display
Current - Supply
5mA
-
Voltage - Supply
8.5V ~ 30V
1.8V ~ 4.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-SSOP-B
VQFN024V4040