Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BD9300F-E2
BD9300F-E2
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK/BOOST 14-SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9300F-E2 Datasheet
History Price: $3.14000
In Stock: 26720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9300F-E2 vs BD9011EKN-E2
Part No
BD9300F-E2
BD9011EKN-E2
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Buck
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 35V
3.9V ~ 30V
Frequency - Switching
20kHz ~ 800kHz
300kHz
Duty Cycle (Max)
100%
-
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Frequency Control
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
36-VFQFN Exposed Pad
Supplier Device Package
14-SOP
36-HQFNV (6.2x6.2)