☰
BD9300F-E2
BD9300F-E2
Active
Description:  IC REG CTRLR BUCK/BOOST 14-SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9300F-E2 Datasheet
History Price: $3.14000
In Stock: 40840
BD9300F-E2 vs BD9853AFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Buck
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 35V
4.5V ~ 16V
Frequency - Switching
20kHz ~ 800kHz
100kHz ~ 2MHz
Duty Cycle (Max)
100%
-
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
16-SSOP-B