☰
BD9300FV-E2
BD9300FV-E2
Active
Description:  IC REG CTRLR BUCK/BOOST 14-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9300FV-E2 Datasheet
History Price: $3.03000
In Stock: 2480
BD9300FV-E2 vs BD9300F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down
Step-Up, Step-Down
Output Configuration
Positive or Negative
Positive or Negative
Topology
Buck, Boost
Buck, Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 35V
3.6V ~ 35V
Frequency - Switching
20kHz ~ 800kHz
20kHz ~ 800kHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
14-SOP