Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9302FP-E2
BD9302FP-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.8A DL 25HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9302FP-E2 Datasheet
History Price: $7.90000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9302FP-E2 vs BD9326EFJ-E2
Part No
BD9302FP-E2
BD9326EFJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
6V
4.75V
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
0.8V
0.9V
Voltage - Output (Max)
14.4V
16.2V
Current - Output
1.8A
3A
Frequency - Switching
100kHz ~ 2.5MHz
380kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
25-HSOP
8-HTSOP-J