☰
BD9302FP-E2
BD9302FP-E2
Active
Description:  IC REG BUCK ADJ 1.8A DL 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9302FP-E2 Datasheet
History Price: $7.90000
In Stock: 24400
BD9302FP-E2 vs BD9F500QUZ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
6V
4.5V
Voltage - Input (Max)
18V
36V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
14.4V
14V
Current - Output
1.8A
5A
Frequency - Switching
100kHz ~ 2.5MHz
600kHz, 1KHz, 2.2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
16-XFQFN Exposed Pad
Supplier Device Package
25-HSOP
VMMP16LZ3030