☰
BD9324EFJ-E2
BD9324EFJ-E2
Obsolete
Description:  IC REG BUCK ADJ 4A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 43360
BD9324EFJ-E2 vs BD9151MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
2
Voltage - Input (Min)
4.75V
2.8V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
0.9V
1.2V, 1.8V
Voltage - Output (Max)
16.2V
-
Current - Output
4A
1.5A
Frequency - Switching
380kHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VQFN020V4040