Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9324EFJ-E2
BD9324EFJ-E2
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 4A 8HTSOP-J
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9324EFJ-E2 Datasheet
History Price: Obsolete
In Stock: 23640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9324EFJ-E2 vs BD9702T
Part No
BD9324EFJ-E2
BD9702T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
8V
Voltage - Input (Max)
18V
35V
Voltage - Output (Min/Fixed)
0.9V
1V
Voltage - Output (Max)
16.2V
32V
Current - Output
4A
3A
Frequency - Switching
380kHz
110kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-220-5 Full Pack
Supplier Device Package
8-HTSOP-J
TO-220FP-5