☰
BD9325FJ-E2
BD9325FJ-E2
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8SOPJ
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9325FJ-E2 Datasheet
History Price: $2.62000
In Stock: 40000
BD9325FJ-E2 vs BD9152MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
4.75V
4.5V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
0.9V
0.8V (3.3V)
Voltage - Output (Max)
16.2V
2.5V
Current - Output
2A
1.5A
Frequency - Switching
380kHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
8-SOP-J
VQFN020V4040