☰
BD9326EFJ-E2
BD9326EFJ-E2
Active
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.72000
In Stock: 25220
BD9326EFJ-E2 vs BD95500MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
3V
Voltage - Input (Max)
18V
20V
Voltage - Output (Min/Fixed)
0.9V
0.7V
Voltage - Output (Max)
16.2V
5V
Current - Output
3A
6A
Frequency - Switching
380kHz
200kHz ~ 600kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VQFN040V6060