☰
BD9326EFJ-E2
BD9326EFJ-E2
Active
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.72000
In Stock: 26240
BD9326EFJ-E2 vs BD9E103FJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
7V
Voltage - Input (Max)
18V
28V
Voltage - Output (Min/Fixed)
0.9V
-
Voltage - Output (Max)
16.2V
5V
Current - Output
3A
1.5A
Frequency - Switching
380kHz
330kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HTSOP-J
8-SOP-J