☰
BD9327EFJ-E2
BD9327EFJ-E2
Active
Description:  IC REG BUCK ADJUSTABLE 4A 8TSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.37000
In Stock: 32020
BD9327EFJ-E2 vs BD9302FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
4.75V
6V
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
0.9V
0.8V
Voltage - Output (Max)
16.2V
14.4V
Current - Output
4A
1.8A
Frequency - Switching
380kHz
100kHz ~ 2.5MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
8-TSOP
25-HSOP