☰
BD9329EFJ-E2
BD9329EFJ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $0.48600
In Stock: 14320
BD9329EFJ-E2 vs BD9122GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.2V
2.5V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
0.9V
1V
Voltage - Output (Max)
12.6V
2V
Current - Output
3A
300mA
Frequency - Switching
380kHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-UFBGA, CSPBGA
Supplier Device Package
8-HTSOP-J
8-VCSP50L2 (2.09x1.85)