☰
BD9329EFJ-E2
BD9329EFJ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 3A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $0.48600
In Stock: 29520
BD9329EFJ-E2 vs BD9E104FJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.2V
7V
Voltage - Input (Max)
18V
26V
Voltage - Output (Min/Fixed)
0.9V
1V
Voltage - Output (Max)
12.6V
13V
Current - Output
3A
1A
Frequency - Switching
380kHz
570kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HTSOP-J
8-SOP-J