☰
BD9355MWV-E2
BD9355MWV-E2
Active
Description:  IC REG DGTL CAM 7OUT 36UQFN
Manufacturer:  Rohm Semiconductor
History Price: $3.14000
In Stock: 27120
BD9355MWV-E2 vs BD9535MUV-E2
Series
-
H3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, Digital Camera
Controller, DDR SDRAM
Voltage - Input
5.5V
4.5V ~ 25V
Number of Outputs
7
2
Voltage - Output
Multiple
0.7V ~ 2V
Operating Temperature
-25 ℃ ~ 85 ℃
-10 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
UQFN036V5050
VQFN032V5050