Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD9355MWV-E2
BD9355MWV-E2
Active
PMIC - Special Purpose Regulators
Description:
IC REG DGTL CAM 7OUT 36UQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9355MWV-E2 Datasheet
History Price: $3.14000
In Stock: 27120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9355MWV-E2 vs BD9757MWV-E2
Part No
BD9355MWV-E2
BD9757MWV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, Digital Camera
Converter, Digital Camera
Voltage - Input
5.5V
24V
Number of Outputs
7
8
Voltage - Output
Multiple
Multiple
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
44-VFQFN Exposed Pad
Supplier Device Package
UQFN036V5050
UQFN044V6060