☰
BD93941FP-E2
BD93941FP-E2
Not For New Designs
Description:  IC WHITE LED DVR DCDC 20HSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.95000
In Stock: 27740
BD93941FP-E2 vs BD9206EFV-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
4
6
Voltage - Supply (Min)
9V
8V
Voltage - Supply (Max)
35V
30V
Voltage - Output
-
5V
Current - Output / Channel
200mA
20mA
Frequency
150kHz
-
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.213", 5.40mm Width) + 2 Heat Tabs
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-HSOP
20-HTSSOP-B