Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD93941FP-E2
BD93941FP-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC WHITE LED DVR DCDC 20HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD93941FP-E2 Datasheet
History Price: $1.95000
In Stock: 43760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD93941FP-E2 vs BD9411F-E2
Part No
BD93941FP-E2
BD9411F-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
4
1
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
200mA
-
Frequency
150kHz
150kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.213", 5.40mm Width) + 2 Heat Tabs
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
20-HSOP
18-SOP