☰
BD9394EFV-E2
BD9394EFV-E2
Active
Description:  IC LED DRVR RGLTR PWM 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.25000
In Stock: 35000
BD9394EFV-E2 vs BD9409F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
4
1
Voltage - Supply (Min)
9V
11.5V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
150mA
-
Frequency
150kHz
150kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
24-HTSSOP-B
16-SOP