Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD9394EFV-E2
BD9394EFV-E2
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9394EFV-E2 Datasheet
History Price: $2.25000
In Stock: 32500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9394EFV-E2 vs BD9428EFV-E2
Part No
BD9394EFV-E2
BD9428EFV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
4
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
150mA
250mA
Frequency
150kHz
150kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-HTSSOP-B
16-DIP