☰
BD9401FM-E2
BD9401FM-E2
Obsolete
Description:  IC POWER SUPPLY LSI 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9401FM-E2 Datasheet
History Price: Obsolete
In Stock: 20720
BD9401FM-E2 vs BD9584F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Automotive
Current Sensing, Power Management
Current - Supply
200μA
250μA
Voltage - Supply
8V ~ 26V
8V ~ 20V
Operating Temperature
-40℃ ~ 85℃
-20℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
28-HSOP-M
8-SOP