☰
BD94062F-E2
BD94062F-E2
Active
Description:  IC LED DRIVER RGLTR PWM 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD94062F-E2 Datasheet
History Price: $2.06000
In Stock: 19920
BD94062F-E2 vs BD9409F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
10.5V
11.5V
Voltage - Supply (Max)
35V
35V
Voltage - Output
9V
-
Current - Output / Channel
-
-
Frequency
150kHz ~ 800kHz
150kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
16-SOP