Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD9409F-E2
BD9409F-E2
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 16SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9409F-E2 Datasheet
History Price: $1.63000
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9409F-E2 vs BD9416FS-E2
Part No
BD9409F-E2
BD9416FS-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
1
2
Voltage - Supply (Min)
11.5V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
150kHz
50kHz ~ 1MHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
16-SOP
24-SSOP-A