☰
BD9409F-E2
BD9409F-E2
Active
Description:  IC LED DRIVER CTRLR PWM 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9409F-E2 Datasheet
History Price: $1.63000
In Stock: 11600
BD9409F-E2 vs BD9422EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
11.5V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
-
400mA
Frequency
150kHz
500kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
16-SOP
40-HTSSOP-B