Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD9416FS-E2
BD9416FS-E2
Active
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR PWM 24SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9416FS-E2 Datasheet
History Price: $2.79000
In Stock: 47440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9416FS-E2 vs BD93941FP-E2
Part No
BD9416FS-E2
BD93941FP-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Active
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
2
4
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
-
200mA
Frequency
50kHz ~ 1MHz
150kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
20-SOIC (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
24-SSOP-A
20-HSOP