☰
BD9416FS-E2
BD9416FS-E2
Active
Description:  IC LED DRIVER RGLTR PWM 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9416FS-E2 Datasheet
History Price: $2.79000
In Stock: 47440
BD9416FS-E2 vs BD9411F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
2
1
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
50kHz ~ 1MHz
150kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
18-SOP