Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD9422EFV-E2
BD9422EFV-E2
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 40HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9422EFV-E2 Datasheet
History Price: $4.33000
In Stock: 18200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9422EFV-E2 vs BD9206EFV-E2
Part No
BD9422EFV-E2
BD9206EFV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
6
6
Voltage - Supply (Min)
9V
8V
Voltage - Supply (Max)
35V
30V
Voltage - Output
-
5V
Current - Output / Channel
400mA
20mA
Frequency
500kHz
-
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
40-HTSSOP-B
20-HTSSOP-B