☰
BD9422EFV-E2
BD9422EFV-E2
Active
Description:  IC LED DRVR RGLTR PWM 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.33000
In Stock: 9600
BD9422EFV-E2 vs BD9394FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
4
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
400mA
150mA
Frequency
500kHz
150kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
20-SOIC (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
40-HTSSOP-B
20-HSOP