☰
BD9428EFV-E2
BD9428EFV-E2
Active
Description:  IC LED DRV RGLTR PWM 250MA 16DIP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 22960
BD9428EFV-E2 vs BD9206EFV-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
4
6
Voltage - Supply (Min)
9V
8V
Voltage - Supply (Max)
35V
30V
Voltage - Output
-
5V
Current - Output / Channel
250mA
20mA
Frequency
150kHz
-
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-DIP
20-HTSSOP-B