☰
BD9428EFV-E2
BD9428EFV-E2
Active
Description:  IC LED DRV RGLTR PWM 250MA 16DIP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 32880
BD9428EFV-E2 vs BD9394EFV-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
4
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
250mA
150mA
Frequency
150kHz
150kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
16-DIP
24-HTSSOP-B