☰
BD9532EKN-E2
BD9532EKN-E2
Obsolete
Description:  IC REG CONV DDR 1OUT 20HQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 13360
BD9532EKN-E2 vs BD9739KN-E2
Series
H3Reg
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, DDR SDRAM
Controller, Digital Camera
Voltage - Input
4.5V ~ 25V
1.5V ~ 10V
Number of Outputs
1
7
Voltage - Output
0.7V ~ 2.5V
-
Operating Temperature
-10 ℃ ~ 100 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
64-VFQFN
Supplier Device Package
HQFN20V
64-UQFN (8x8)