☰
BD9533EKN-E2
BD9533EKN-E2
Obsolete
Description:  IC REG CONV DDR 1OUT 20HQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 6480
BD9533EKN-E2 vs BD9535MUV-E2
Series
H3Reg
H3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, DDR SDRAM
Controller, DDR SDRAM
Voltage - Input
4.5V ~ 28V
4.5V ~ 25V
Number of Outputs
1
2
Voltage - Output
0.7V ~ 2V
0.7V ~ 2V
Operating Temperature
-10 ℃ ~ 100 ℃
-10 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
HQFN20V
VQFN032V5050