☰
BD9536FV-E2
BD9536FV-E2
Obsolete
Description:  IC REG CTRLR BUCK 28SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9536FV-E2 Datasheet
History Price: Obsolete
In Stock: 49200
BD9536FV-E2 vs BD9011EKN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.5V ~ 15V
3.9V ~ 30V
Frequency - Switching
200kHz ~ 600kHz
300kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
Enable, Frequency Control, Soft Start
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
36-VFQFN Exposed Pad
Supplier Device Package
28-SSOP-B
36-HQFNV (6.2x6.2)