☰
BD9536FV-E2
BD9536FV-E2
Obsolete
Description:  IC REG CTRLR BUCK 28SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9536FV-E2 Datasheet
History Price: Obsolete
In Stock: 37400
BD9536FV-E2 vs BD9300F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Buck
Buck, Boost
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.5V ~ 15V
3.6V ~ 35V
Frequency - Switching
200kHz ~ 600kHz
20kHz ~ 800kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
Frequency Control
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP-B
14-SOP