Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BD9536FV-E2
BD9536FV-E2
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 28SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9536FV-E2 Datasheet
History Price: Obsolete
In Stock: 37400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9536FV-E2 vs BD9851EFV-E2
Part No
BD9536FV-E2
BD9851EFV-E2
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Buck
Buck, Boost
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.5V ~ 15V
4V ~ 18V
Frequency - Switching
200kHz ~ 600kHz
10kHz ~ 3MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
Enable, Frequency Control, Soft Start
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-SSOP-B
20-HTSSOP-B