Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD95513MUV-E2
BD95513MUV-E2
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A 32VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD95513MUV-E2 Datasheet
History Price: $7.01000
In Stock: 43680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD95513MUV-E2 vs BD9151MUV-E2
Part No
BD95513MUV-E2
BD9151MUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
H3
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
2.8V
Voltage - Input (Max)
28V
5.5V
Voltage - Output (Min/Fixed)
0.7V
1.2V, 1.8V
Voltage - Output (Max)
5V
-
Current - Output
3A
1.5A
Frequency - Switching
200kHz ~ 1MHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
VQFN032V5050
VQFN020V4040