☰
BD95831MUV-E2
BD95831MUV-E2
Active
Description:  IC REG BUCK ADJ 3A 16VQFN
Manufacturer:  Rohm Semiconductor
History Price: $1.11000
In Stock: 15340
BD95831MUV-E2 vs BD9E104FJ-E2
Series
H3
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
7V
Voltage - Input (Max)
15V
26V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
5.5V
13V
Current - Output
3A
1A
Frequency - Switching
500kHz ~ 800kHz
570kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
VQFN016V3030
8-SOP-J