☰
BD9584F-E2
BD9584F-E2
Not For New Designs
Description:  IC CURR DETECT EARTH LEAK 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9584F-E2 Datasheet
History Price: $1.28250
In Stock: 13600
BD9584F-E2 vs BD9883FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Not For New Designs
Not For New Designs
Applications
Current Sensing, Power Management
Inverter Controller
Current - Supply
250μA
9mA
Voltage - Supply
8V ~ 20V
6V ~ 22V
Operating Temperature
-20℃ ~ 90℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
20-SSOP-B