Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9584F-E2
BD9584F-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC CURR DETECT EARTH LEAK 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9584F-E2 Datasheet
History Price: $1.28250
In Stock: 36200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9584F-E2 vs BD9895FV-E2
Part No
BD9584F-E2
BD9895FV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Current Sensing, Power Management
Inverter Controller
Current - Supply
250μA
10μA
Voltage - Supply
8V ~ 20V
6V ~ 14V
Operating Temperature
-20℃ ~ 90℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
8-SOP
28-SSOP-B