☰
BD95860MUV-E2
BD95860MUV-E2
Obsolete
Description:  IC REG BUCK SYNC ADJ 6A 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 45520
BD95860MUV-E2 vs BD9327EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4.75V
Voltage - Input (Max)
-
18V
Voltage - Output (Min/Fixed)
-
0.9V
Voltage - Output (Max)
-
16.2V
Current - Output
-
4A
Frequency - Switching
-
380kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
8-TSOP