☰
BD9596MWV-E2
BD9596MWV-E2
Active
Description:  PMIC, INTEL CHIP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 17520
BD9596MWV-E2 vs BD9215AFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Applications
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems
LCD Display
Current - Supply
-
5mA
Voltage - Supply
3.5V ~ 5.5V
8.5V ~ 30V
Operating Temperature
-40℃ ~ 95℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
88-VFQFN Exposed Pad
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
UQFN88MV0100
28-SSOP-B