☰
BD9596MWV-E2
BD9596MWV-E2
Active
Description:  PMIC, INTEL CHIP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 17520
BD9596MWV-E2 vs BD9886FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Power Management - Communications, Storage, Embedded Computing & High Density Multi-Rail Systems
Inverter Controller
Current - Supply
-
11mA
Voltage - Supply
3.5V ~ 5.5V
5V ~ 14V
Operating Temperature
-40℃ ~ 95℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
88-VFQFN Exposed Pad
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
UQFN88MV0100
28-SSOP-B