Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9701FP-E2
BD9701FP-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.5A TO252-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9701FP-E2 Datasheet
History Price: $4.21000
In Stock: 19280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9701FP-E2 vs BD9111NV-E2
Part No
BD9701FP-E2
BD9111NV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
8V
4.5V
Voltage - Input (Max)
35V
5.5V
Voltage - Output (Min/Fixed)
1V
3.3V
Voltage - Output (Max)
32V
-
Current - Output
1.5A
2A
Frequency - Switching
100kHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-VDFN Exposed Pad
Supplier Device Package
TO-252-5
SON008V5060