☰
BD9701FP-E2
BD9701FP-E2
Active
Description:  IC REG BUCK ADJ 1.5A TO252-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9701FP-E2 Datasheet
History Price: $4.21000
In Stock: 19280
BD9701FP-E2 vs BD9151MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
2
Voltage - Input (Min)
8V
2.8V
Voltage - Input (Max)
35V
5.5V
Voltage - Output (Min/Fixed)
1V
1.2V, 1.8V
Voltage - Output (Max)
32V
-
Current - Output
1.5A
1.5A
Frequency - Switching
100kHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
20-VFQFN Exposed Pad
Supplier Device Package
TO-252-5
VQFN020V4040