☰
BD9701FP-E2
BD9701FP-E2
Active
Description:  IC REG BUCK ADJ 1.5A TO252-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9701FP-E2 Datasheet
History Price: $4.21000
In Stock: 19280
BD9701FP-E2 vs BD9673EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
8V
7V
Voltage - Input (Max)
35V
42V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
32V
29.4V
Current - Output
1.5A
1.5A
Frequency - Switching
100kHz
300kHz
Synchronous Rectifier
No
Both
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252-5
8-HTSOP-J