☰
BD9701FP-E2
BD9701FP-E2
Active
Description:  IC REG BUCK ADJ 1.5A TO252-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9701FP-E2 Datasheet
History Price: $4.21000
In Stock: 4240
BD9701FP-E2 vs BD9P205EFV-CE2
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
8V
3.5V
Voltage - Input (Max)
35V
40V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
32V
8.5V
Current - Output
1.5A
2A
Frequency - Switching
100kHz
2.2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
TO-252-5
20-HTSSOP-B