☰
BD9702T
BD9702T
Active
Description:  IC REG BUCK ADJ 3A TO220FP-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9702T Datasheet
History Price: $5.46000
In Stock: 26720
BD9702T vs BD9327EFJ-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
8V
4.75V
Voltage - Input (Max)
35V
18V
Voltage - Output (Min/Fixed)
1V
0.9V
Voltage - Output (Max)
32V
16.2V
Current - Output
3A
4A
Frequency - Switching
110kHz
380kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-220FP-5
8-TSOP