☰
BD9722FV-E2
BD9722FV-E2
Not For New Designs
Description:  IO REGULATOR 16-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9722FV-E2 Datasheet
History Price: $1.98000
In Stock: 6720
BD9722FV-E2 vs BD9401FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Hard Disk Systems
Automotive
Current - Supply
20mA
200μA
Voltage - Supply
4.2V ~ 13V
8V ~ 26V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
16-SSOP-B
28-HSOP-M