Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9722FV-E2
BD9722FV-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IO REGULATOR 16-SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9722FV-E2 Datasheet
History Price: $1.98000
In Stock: 6720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9722FV-E2 vs BD9886F-E2
Part No
BD9722FV-E2
BD9886F-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Applications
Hard Disk Systems
Inverter Controller
Current - Supply
20mA
2μA
Voltage - Supply
4.2V ~ 13V
5V ~ 14V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SSOP-B
28-SOP