Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD9739KN-E2
BD9739KN-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CTRL DGTL CAM 7OUT 64UQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9739KN-E2 Datasheet
History Price: Obsolete
In Stock: 47540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD9739KN-E2 vs BD9745EKN-E2
Part No
BD9739KN-E2
BD9745EKN-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Digital Camera
Controller, Digital Camera
Voltage - Input
1.5V ~ 10V
1.5V ~ 5.5V
Number of Outputs
7
7
Voltage - Output
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN
48-VFQFN Exposed Pad
Supplier Device Package
64-UQFN (8x8)
-